multicomp PRO Product Range Multicomp Pro 27-10158

Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 78Y7586 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
78Y7586
Product Range Multicomp Pro 78Y7586
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78Y7586
Product Name Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details