multicomp PRO Product Range Multicomp Pro 27-10157

Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp Pro - 78Y7585 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp Pro
78Y7585
Product Range Multicomp Pro 78Y7585
Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78Y7585
Product Name Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details