multicomp PRO Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Multicomp 2691

Description
SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Multicomp - 92N5233 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Multicomp
92N5233
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Multicomp 92N5233
SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5233
Product Name Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7756 inch (19.7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers