multicomp PRO Pcb Mounting, Round Nylon 9.5Mm X 9.5Mm; Pcb Support Type Multicomp 2631

Description
PCB MOUNTING, ROUND NYLON 9.5Mm x 9.5MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:9.5mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND NYLON 9.5Mm x 9.5MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:9.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 9.5Mm X 9.5Mm; Pcb Support Type Multicomp - 92N4846 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 9.5Mm X 9.5Mm; Pcb Support Type Multicomp
92N4846
Pcb Mounting, Round Nylon 9.5Mm X 9.5Mm; Pcb Support Type Multicomp 92N4846
PCB MOUNTING, ROUND NYLON 9.5Mm x 9.5MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:9.5mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 9.5Mm x 9.5MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4846
Product Name Pcb Mounting, Round Nylon 9.5Mm X 9.5Mm; Pcb Support Type Multicomp
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details