multicomp PRO Pcb Mounting, Round Nylon 9.5Mm X 6.4Mm; Pcb Support Type Multicomp 2630

Description
PCB MOUNTING, ROUND NYLON 9.5Mm x 6.4MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.525mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND NYLON 9.5Mm x 6.4MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.525mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 9.5Mm X 6.4Mm; Pcb Support Type Multicomp - 92N4845 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 9.5Mm X 6.4Mm; Pcb Support Type Multicomp
92N4845
Pcb Mounting, Round Nylon 9.5Mm X 6.4Mm; Pcb Support Type Multicomp 92N4845
PCB MOUNTING, ROUND NYLON 9.5Mm x 6.4MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.525mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 9.5Mm x 6.4MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.525mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4845
Product Name Pcb Mounting, Round Nylon 9.5Mm X 6.4Mm; Pcb Support Type Multicomp
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details