multicomp PRO Pcb Mounting, Nylon, 17.8Mm X 22.2Mm; Pcb Support Type Multicomp 2628

Description
PCB MOUNTING, NYLON, 17.8MM X 22.2MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Overall Length:22.2mm RoHS Compliant: Yes
Description
PCB MOUNTING, NYLON, 17.8MM X 22.2MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Overall Length:22.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 17.8Mm X 22.2Mm; Pcb Support Type Multicomp - 92N4843 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 17.8Mm X 22.2Mm; Pcb Support Type Multicomp
92N4843
Pcb Mounting, Nylon, 17.8Mm X 22.2Mm; Pcb Support Type Multicomp 92N4843
PCB MOUNTING, NYLON, 17.8MM X 22.2MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Overall Length:22.2mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 17.8MM X 22.2MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Overall Length:22.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4843
Product Name Pcb Mounting, Nylon, 17.8Mm X 22.2Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2191899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BS-832-3 - bisco industries
Specs
Type & Shape Standoff
View Details