multicomp PRO Spacer, Round, Nylon, 7.1Mm X 39.5Mm; Pcb Support Type Multicomp 2622

Description
SPACER, ROUND, NYLON, 7.1MM X 39.5MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.112mm; Product Range:MC Round Nylon Series; Body Diameter:7.1mm RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 7.1MM X 39.5MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.112mm; Product Range:MC Round Nylon Series; Body Diameter:7.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 7.1Mm X 39.5Mm; Pcb Support Type Multicomp - 92N4837 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 7.1Mm X 39.5Mm; Pcb Support Type Multicomp
92N4837
Spacer, Round, Nylon, 7.1Mm X 39.5Mm; Pcb Support Type Multicomp 92N4837
SPACER, ROUND, NYLON, 7.1MM X 39.5MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.112mm; Product Range:MC Round Nylon Series; Body Diameter:7.1mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 7.1MM X 39.5MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:7.112mm; Product Range:MC Round Nylon Series; Body Diameter:7.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4837
Product Name Spacer, Round, Nylon, 7.1Mm X 39.5Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 1026586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details