multicomp PRO Microswitch Type Multicomp Pro 26-19040

Description
Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Multicomp Pro - 54X9947 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Multicomp Pro
54X9947
Microswitch Type Multicomp Pro 54X9947
Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-NC, SPST-NO; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 54X9947
Product Name Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details