multicomp PRO Microswitch Type Multicomp Pro 26-19035

Description
Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Multicomp Pro - 54X9946 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Multicomp Pro
54X9946
Microswitch Type Multicomp Pro 54X9946
Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 54X9946
Product Name Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
8 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details