multicomp PRO Microswitch Type Multicomp Pro 26-19005

Description
Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch Type Multicomp Pro - 54X9940 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Type Multicomp Pro
54X9940
Microswitch Type Multicomp Pro 54X9940
Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 54X9940
Product Name Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 2326084 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details