multicomp PRO Feet (Bumpers); Bumper / Feet Mounting Multicomp 2561

Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Multicomp - 92N4776 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Multicomp
92N4776
Feet (Bumpers); Bumper / Feet Mounting Multicomp 92N4776
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.6mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4776
Product Name Feet (Bumpers); Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers