multicomp PRO Feet (Bumpers); Bumper / Feet Mounting Multicomp 2560

Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Multicomp - 92N4775 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Multicomp
92N4775
Feet (Bumpers); Bumper / Feet Mounting Multicomp 92N4775
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4775
Product Name Feet (Bumpers); Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-032-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Supports - 304140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9016 inch (22.9 mm)
View Details