multicomp PRO Test, Banana, Screw, Red; Gender Multicomp 25.413.1

Description
TEST, BANANA, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
TEST, BANANA, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test, Banana, Screw, Red; Gender Multicomp - 80P3602 - Newark, An Avnet Company
Chicago, IL, United States
Test, Banana, Screw, Red; Gender Multicomp
80P3602
Test, Banana, Screw, Red; Gender Multicomp 80P3602
TEST, BANANA, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

TEST, BANANA, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3602
Product Name Test, Banana, Screw, Red; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details