multicomp PRO Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp 25.412.5

Description
BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Steel; Product Range:25.412 SeriesRoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Steel; Product Range:25.412 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp - 80P3595 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp
80P3595
Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp 80P3595
BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Steel; Product Range:25.412 SeriesRoHS Compliant: Yes

BANANA PLUG, 4MM, 24A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:24A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Steel; Product Range:25.412 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3595
Product Name Banana Plug, 4Mm, 24A, Screw, Blue; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers