multicomp PRO Banana Plug, Stacking, 4Mm, 30A, Green; Gender Multicomp 25.403.4

Description
BANANA PLUG, STACKING, 4MM, 30A, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, STACKING, 4MM, 30A, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, Stacking, 4Mm, 30A, Green; Gender Multicomp - 80P3584 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stacking, 4Mm, 30A, Green; Gender Multicomp
80P3584
Banana Plug, Stacking, 4Mm, 30A, Green; Gender Multicomp 80P3584
BANANA PLUG, STACKING, 4MM, 30A, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, STACKING, 4MM, 30A, GREEN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3584
Product Name Banana Plug, Stacking, 4Mm, 30A, Green; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products