multicomp PRO Banana, Plug, Stackable, Screw, Black; Gender Multicomp 25.403.2

Description
BANANA, PLUG, STACKABLE, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA, PLUG, STACKABLE, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Plug, Stackable, Screw, Black; Gender Multicomp - 80P3582 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Plug, Stackable, Screw, Black; Gender Multicomp
80P3582
Banana, Plug, Stackable, Screw, Black; Gender Multicomp 80P3582
BANANA, PLUG, STACKABLE, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA, PLUG, STACKABLE, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3582
Product Name Banana, Plug, Stackable, Screw, Black; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details