multicomp PRO Banana Plug, 2Mm, 10A, Solder, Black; Gender Multicomp 25.205.2

Description
BANANA PLUG, 2MM, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 2MM, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 2Mm, 10A, Solder, Black; Gender Multicomp - 80P3576 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 2Mm, 10A, Solder, Black; Gender Multicomp
80P3576
Banana Plug, 2Mm, 10A, Solder, Black; Gender Multicomp 80P3576
BANANA PLUG, 2MM, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BANANA PLUG, 2MM, 10A, SOLDER, BLACK; Gender:Plug; Connector Mounting:In Line Mount; Current Rating:10A; Voltage Rating:60V; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3576
Product Name Banana Plug, 2Mm, 10A, Solder, Black; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details