multicomp PRO Sleeving, Flat Wire Braid, 10Mm W, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro 24X10X0.2 2534P

Description
SLEEVING, FLAT WIRE BRAID, 10MM W, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Length:25m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLAT WIRE BRAID, 10MM W, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Length:25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flat Wire Braid, 10Mm W, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro - 13M3890 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 10Mm W, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro
13M3890
Sleeving, Flat Wire Braid, 10Mm W, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro 13M3890
SLEEVING, FLAT WIRE BRAID, 10MM W, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Length:25m RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 10MM W, TIN, 82FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:-; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; Length:25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 13M3890
Product Name Sleeving, Flat Wire Braid, 10Mm W, Tin, 82Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Transitions & Breakouts - 067081-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details