multicomp PRO Strain Relief Bushing, Nylon; Accessory Type Multicomp 2464

Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon; Accessory Type Multicomp - 92N4969 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon; Accessory Type Multicomp
92N4969
Strain Relief Bushing, Nylon; Accessory Type Multicomp 92N4969
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92N4969
Product Name Strain Relief Bushing, Nylon; Accessory Type Multicomp
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Connector Strain Relief - 1-2308272-6 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details