multicomp PRO Strain Relief Bushing, Nylon; Accessory Type Multicomp 2462

Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon; Accessory Type Multicomp - 92N4967 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon; Accessory Type Multicomp
92N4967
Strain Relief Bushing, Nylon; Accessory Type Multicomp 92N4967
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92N4967
Product Name Strain Relief Bushing, Nylon; Accessory Type Multicomp
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-5 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824280 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details