multicomp PRO Spacer/standoff, Hex Nylon 6.35Mm X 25.4Mm; Standoff Material Multicomp 2456

Description
SPACER/STANDOFF, HEX NYLON 6.35Mm x 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER/STANDOFF, HEX NYLON 6.35Mm x 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Nylon 6.35Mm X 25.4Mm; Standoff Material Multicomp - 92N4961 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.35Mm X 25.4Mm; Standoff Material Multicomp
92N4961
Spacer/standoff, Hex Nylon 6.35Mm X 25.4Mm; Standoff Material Multicomp 92N4961
SPACER/STANDOFF, HEX NYLON 6.35Mm x 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.35Mm x 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4961
Product Name Spacer/standoff, Hex Nylon 6.35Mm X 25.4Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Aluminum Standoffs - BSOA-024-30 - bisco industries
Specs
Type & Shape Standoff
View Details