multicomp PRO Spacer/standoff, Hex Nylon 6.35Mm X 12.7Mm; Standoff Material Multicomp 2445

Description
SPACER/STANDOFF, HEX NYLON 6.35Mm x 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.46mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER/STANDOFF, HEX NYLON 6.35Mm x 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.46mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Nylon 6.35Mm X 12.7Mm; Standoff Material Multicomp - 92N4950 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.35Mm X 12.7Mm; Standoff Material Multicomp
92N4950
Spacer/standoff, Hex Nylon 6.35Mm X 12.7Mm; Standoff Material Multicomp 92N4950
SPACER/STANDOFF, HEX NYLON 6.35Mm x 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.46mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.35Mm x 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.46mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4950
Product Name Spacer/standoff, Hex Nylon 6.35Mm X 12.7Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1012947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers