multicomp PRO Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp 2433

Description
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp - 92N4938 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp
92N4938
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp 92N4938
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4938
Product Name Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Spacers - 2652243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details