multicomp PRO Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Spacer Type Multicomp 2425

Description
SPACER, HEX, NYLON, 6.35MM X 15.88MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Length:15.875mm; External Width:6.35mm RoHS Compliant: No
Datasheet
Description
SPACER, HEX, NYLON, 6.35MM X 15.88MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Length:15.875mm; External Width:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Spacer Type Multicomp - 92N4930 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Spacer Type Multicomp
92N4930
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Spacer Type Multicomp 92N4930
SPACER, HEX, NYLON, 6.35MM X 15.88MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Length:15.875mm; External Width:6.35mm RoHS Compliant: No

SPACER, HEX, NYLON, 6.35MM X 15.88MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Length:15.875mm; External Width:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4930
Product Name Spacer, Hex, Nylon, 6.35Mm X 15.88Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers