multicomp PRO Banana Jack, 4Mm, 32A, Solder, Yellow; Gender Multicomp 24.247.3

Description
BANANA JACK, 4MM, 32A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 32A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 32A, Solder, Yellow; Gender Multicomp - 80P3622 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 32A, Solder, Yellow; Gender Multicomp
80P3622
Banana Jack, 4Mm, 32A, Solder, Yellow; Gender Multicomp 80P3622
BANANA JACK, 4MM, 32A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 32A, SOLDER, YELLOW; Gender:Socket; Connector Mounting:Panel Mount; Current Rating:32A; Voltage Rating:30V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3622
Product Name Banana Jack, 4Mm, 32A, Solder, Yellow; Gender Multicomp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers