multicomp PRO Banana Jack, 4Mm, 24A, Th, Green; Gender Multicomp 24.243.4

Description
BANANA JACK, 4MM, 24A, TH, GREEN; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 24A, TH, GREEN; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 24A, Th, Green; Gender Multicomp - 80P3615 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 24A, Th, Green; Gender Multicomp
80P3615
Banana Jack, 4Mm, 24A, Th, Green; Gender Multicomp 80P3615
BANANA JACK, 4MM, 24A, TH, GREEN; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 24A, TH, GREEN; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3615
Product Name Banana Jack, 4Mm, 24A, Th, Green; Gender Multicomp
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products