multicomp PRO Test Socket, Pcb, 4Mm, Yellow; Gender Multicomp 24.243.3

Description
TEST SOCKET, PCB, 4MM, YELLOW; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, PCB, 4MM, YELLOW; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, Pcb, 4Mm, Yellow; Gender Multicomp - 80P3617 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, Pcb, 4Mm, Yellow; Gender Multicomp
80P3617
Test Socket, Pcb, 4Mm, Yellow; Gender Multicomp 80P3617
TEST SOCKET, PCB, 4MM, YELLOW; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes

TEST SOCKET, PCB, 4MM, YELLOW; Gender:Socket; Connector Mounting:PCB Mount; Current Rating:24A; Voltage Rating:60VDC; Contact Plating:Silver Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Connector Type:Test SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3617
Product Name Test Socket, Pcb, 4Mm, Yellow; Gender Multicomp
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Nano Strip Connectors - A79005-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details