multicomp PRO Banana Jack, 4Mm, 25A, Solder, Blue; Gender Multicomp 24.241.5

Description
BANANA JACK, 4MM, 25A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 25A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 25A, Solder, Blue; Gender Multicomp - 80P3607 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 25A, Solder, Blue; Gender Multicomp
80P3607
Banana Jack, 4Mm, 25A, Solder, Blue; Gender Multicomp 80P3607
BANANA JACK, 4MM, 25A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 25A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3607
Product Name Banana Jack, 4Mm, 25A, Solder, Blue; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers