multicomp PRO Banana Jack, 4Mm, 25A, Solder, Yellow; Gender Multicomp 24.241.3

Description
BANANA JACK, 4MM, 25A, SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 4MM, 25A, SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 4Mm, 25A, Solder, Yellow; Gender Multicomp - 80P3610 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 4Mm, 25A, Solder, Yellow; Gender Multicomp
80P3610
Banana Jack, 4Mm, 25A, Solder, Yellow; Gender Multicomp 80P3610
BANANA JACK, 4MM, 25A, SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 4MM, 25A, SOLDER, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3610
Product Name Banana Jack, 4Mm, 25A, Solder, Yellow; Gender Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111173 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details