multicomp PRO Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro 24-14760

Description
CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes
Description
CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro - 85W1329 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro
85W1329
Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro 85W1329
CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1329
Product Name Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details