multicomp PRO Cable, Hdmi Plug-Hdmi Plug, 6Ft; Connector Type A Multicomp Pro 24-14757

Description
CABLE, HDMI PLUG-HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG-HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, 6Ft; Connector Type A Multicomp Pro - 85W1326 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, 6Ft; Connector Type A Multicomp Pro
85W1326
Cable, Hdmi Plug-Hdmi Plug, 6Ft; Connector Type A Multicomp Pro 85W1326
CABLE, HDMI PLUG-HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1326
Product Name Cable, Hdmi Plug-Hdmi Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 1828511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details