multicomp PRO 1.5 High Speed In-Wall Hdmi Cable With Ethernet; Connector Type A Multicomp Pro 24-14755

Description
1.5 High Speed In-Wall HDMI Cable with Ethernet; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1.5 High Speed In-Wall HDMI Cable with Ethernet; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 High Speed In-Wall Hdmi Cable With Ethernet; Connector Type A Multicomp Pro - 85W1324 - Newark, An Avnet Company
Chicago, IL, United States
1.5 High Speed In-Wall Hdmi Cable With Ethernet; Connector Type A Multicomp Pro
85W1324
1.5 High Speed In-Wall Hdmi Cable With Ethernet; Connector Type A Multicomp Pro 85W1324
1.5 High Speed In-Wall HDMI Cable with Ethernet; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1.5 High Speed In-Wall HDMI Cable with Ethernet; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1324
Product Name 1.5 High Speed In-Wall Hdmi Cable With Ethernet; Connector Type A Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details