multicomp PRO Cable, Hdmi Plug, 6Ft; Connector Type A Multicomp Pro 24-14716

Description
CABLE, HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 6Ft; Connector Type A Multicomp Pro - 85W1310 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 6Ft; Connector Type A Multicomp Pro
85W1310
Cable, Hdmi Plug, 6Ft; Connector Type A Multicomp Pro 85W1310
CABLE, HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1310
Product Name Cable, Hdmi Plug, 6Ft; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details