multicomp PRO 6 High Speed In-Wall Hdmi Cable With Ethernet Cl3 Rated Orange; Connector Type A Multicomp Pro 24-14711

Description
6 High Speed In-Wall HDMI Cable with Ethernet - CL3 Rated - Orange; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Orange; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6 High Speed In-Wall HDMI Cable with Ethernet - CL3 Rated - Orange; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Orange; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 High Speed In-Wall Hdmi Cable With Ethernet Cl3 Rated Orange; Connector Type A Multicomp Pro - 85W1305 - Newark, An Avnet Company
Chicago, IL, United States
6 High Speed In-Wall Hdmi Cable With Ethernet Cl3 Rated Orange; Connector Type A Multicomp Pro
85W1305
6 High Speed In-Wall Hdmi Cable With Ethernet Cl3 Rated Orange; Connector Type A Multicomp Pro 85W1305
6 High Speed In-Wall HDMI Cable with Ethernet - CL3 Rated - Orange; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Orange; Product Range:- RoHS Compliant: Yes

6 High Speed In-Wall HDMI Cable with Ethernet - CL3 Rated - Orange; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black, Orange; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1305
Product Name 6 High Speed In-Wall Hdmi Cable With Ethernet Cl3 Rated Orange; Connector Type A Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details