multicomp PRO Cable, Hdmi Plug, 3Ft; Connector Type A Multicomp Pro 24-14705

Description
CABLE, HDMI PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Description
CABLE, HDMI PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, HDMI Plug to HDMI Plug, 3Ft (part number 85W1299) features a black jacket and is designed for high-speed data transmission. It is suitable for in-wall installations and is CL3 rated, making it compliant with safety standards for in-wall use. This cable supports the latest 3D and 4K display technologies and provides bi-directional audio and data connectivity, adhering to HDMI version 1.4 specifications. With a length of 914mm (3 feet), it is a practical choice for connecting HDMI devices in various setups.

Datasheet Summary
Powered by GS/AI

The Cable, HDMI Plug to HDMI Plug, 3Ft (part number 85W1299) features a black jacket and is designed for high-speed data transmission. It is suitable for in-wall installations and is CL3 rated, making it compliant with safety standards for in-wall use. This cable supports the latest 3D and 4K display technologies and provides bi-directional audio and data connectivity, adhering to HDMI version 1.4 specifications. With a length of 914mm (3 feet), it is a practical choice for connecting HDMI devices in various setups.

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 3Ft; Connector Type A Multicomp Pro - 85W1299 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 3Ft; Connector Type A Multicomp Pro
85W1299
Cable, Hdmi Plug, 3Ft; Connector Type A Multicomp Pro 85W1299
CABLE, HDMI PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1299
Product Name Cable, Hdmi Plug, 3Ft; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details