multicomp PRO Rf Coax, F Type Plug-Plug, 50Ft, Black; Connector Type A Multicomp Pro 24-12344

Description
RF COAX, F TYPE PLUG-PLUG, 50FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 50FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 50Ft, Black; Connector Type A Multicomp Pro - 71T7115 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 50Ft, Black; Connector Type A Multicomp Pro
71T7115
Rf Coax, F Type Plug-Plug, 50Ft, Black; Connector Type A Multicomp Pro 71T7115
RF COAX, F TYPE PLUG-PLUG, 50FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 50FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7115
Product Name Rf Coax, F Type Plug-Plug, 50Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details