multicomp PRO Rf Coax, F Type Plug-Plug, 3Ft, Black; Connector Type A Multicomp Pro 24-12340

Description
RF COAX, F TYPE PLUG-PLUG, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 3Ft, Black; Connector Type A Multicomp Pro - 71T7106 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 3Ft, Black; Connector Type A Multicomp Pro
71T7106
Rf Coax, F Type Plug-Plug, 3Ft, Black; Connector Type A Multicomp Pro 71T7106
RF COAX, F TYPE PLUG-PLUG, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 3FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7106
Product Name Rf Coax, F Type Plug-Plug, 3Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-5-Q9-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
1/4″ Phone Plug to Alligator Clips, Audio Test Cable - 2529 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details