multicomp PRO Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro 24-10926

Description
CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro - 24T4096 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro
24T4096
Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro 24T4096
CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, 15FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T4096
Product Name Cable, Hdmi Plug-Hdmi Plug, 15Ft; Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details