multicomp PRO Ferrite Bead, 0.0009Ohm, 5A; Ferrite Case Style Multicomp Pro 23NB 863226

Description
FERRITE BEAD, 0.0009OHM, 5A; Ferrite Case Style:-; Impedance:85ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:900µohm; Impedance Tolerance:-; Product Length:8.5mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.0009OHM, 5A; Ferrite Case Style:-; Impedance:85ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:900µohm; Impedance Tolerance:-; Product Length:8.5mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.0009Ohm, 5A; Ferrite Case Style Multicomp Pro - 98K7146 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.0009Ohm, 5A; Ferrite Case Style Multicomp Pro
98K7146
Ferrite Bead, 0.0009Ohm, 5A; Ferrite Case Style Multicomp Pro 98K7146
FERRITE BEAD, 0.0009OHM, 5A; Ferrite Case Style:-; Impedance:85ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:900µohm; Impedance Tolerance:-; Product Length:8.5mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes

FERRITE BEAD, 0.0009OHM, 5A; Ferrite Case Style:-; Impedance:85ohm; DC Current Rating:5A; Product Range:23NB Series; DC Resistance Max:900µohm; Impedance Tolerance:-; Product Length:8.5mm; Product Width:3mm; Product Height:2.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 98K7146
Product Name Ferrite Bead, 0.0009Ohm, 5A; Ferrite Case Style Multicomp Pro
Impedance 85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
0603LS (1608) Ferrite Chip Inductors - 0603LS-151 0603LS-151XJRC , 0603LS-151XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Ferrite Beads - 2-2176745-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers