Coilcraft, Inc. 1uH 663Ohm 7.9MHz Inductor and Choke 0603AF-102XJRW

Description
Inductor RF Chip Unshielded Wirewound 1uH 663Ohm 5% 7.9MHz 17Q-Factor Ferrite 0.4A 0.84Ohm DCR 0603 T/R Product overview: 0603AF-102XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 663Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 663Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-102XJRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 1uH 663Ohm 5% 7.9MHz 17Q-Factor Ferrite 0.4A 0.84Ohm DCR 0603 T/R Product overview: 0603AF-102XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 663Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 663Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-102XJRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 663Ohm 7.9MHz Inductor and Choke - 71-0603AF-102XJRW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 663Ohm 7.9MHz Inductor and Choke
71-0603AF-102XJRW
1uH 663Ohm 7.9MHz Inductor and Choke 71-0603AF-102XJRW
Inductor RF Chip Unshielded Wirewound 1uH 663Ohm 5% 7.9MHz 17Q-Factor Ferrite 0.4A 0.84Ohm DCR 0603 T/R Product overview: 0603AF-102XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 663Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 663Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-102XJRW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 1uH 663Ohm 5% 7.9MHz 17Q-Factor Ferrite 0.4A 0.84Ohm DCR 0603 T/R Product overview: 0603AF-102XJRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 663Ohm, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 663Ohm, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603AF-102XJRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1114997-0603AF-102XJRW
Inductors, Coils, Chokes - Fixed Inductors 1114997-0603AF-102XJRW
Win Source Part Number: 1114997-0603AF-102XJ RW Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603AF Package: Strip Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.036" (0.91mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 17 @ 7.9MHz Frequency - Self Resonant: 400MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 840mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm) Alternative Parts (Cross-Reference): 0603AF102XJRW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-0603AF-102XJE_, 2457-0603AF-102XJE_- ND,2457-0603AF-102XJ E_TR-ND,2457-0603AF- 102XJEW,2457-0603AF- 102XJRW

Win Source Part Number: 1114997-0603AF-102XJRW
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603AF
Package: Strip
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.036" (0.91mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 17 @ 7.9MHz
Frequency - Self Resonant: 400MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 840mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Alternative Parts (Cross-Reference): 0603AF102XJRW;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-0603AF-102XJE_,2457-0603AF-102XJE_-ND,2457-0603AF-102XJE_TR-ND,2457-0603AF-102XJEW,2457-0603AF-102XJRW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603AF-102XJRW 1114997-0603AF-102XJRW
Product Name 1uH 663Ohm 7.9MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 1 microH 1 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details