multicomp PRO Strain Relief Bushing, Nylon; Accessory Type Multicomp 23MP06N34EZ

Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SJ, SJT Round Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SJ, SJT Round Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon; Accessory Type Multicomp - 92N4971 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon; Accessory Type Multicomp
92N4971
Strain Relief Bushing, Nylon; Accessory Type Multicomp 92N4971
STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SJ, SJT Round Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:SJ, SJT Round Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:EZ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92N4971
Product Name Strain Relief Bushing, Nylon; Accessory Type Multicomp
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747098-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Strain Relief Liquid Tight Flex - 85820320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details