TE Connectivity Connector Strain Relief 205402-2

Description
Body Features Primary Product Color : Red Primary Product Material : Silicone Rubber Contact Features Compatible With Contact Size : 5 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 58C Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Silicone Rubber Contact Features Compatible With Contact Size : 5 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 58C Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 205402-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
205402-2
Connector Strain Relief 205402-2
Body Features Primary Product Color : Red Primary Product Material : Silicone Rubber Contact Features Compatible With Contact Size : 5 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 58C Sealable : No Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Silicone Rubber

Contact Features


  • Compatible With Contact Size : 5

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : RG 58C
  • Sealable : No
  • Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 205402-2
Product Name Connector Strain Relief
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747580-2 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 3-745130-9 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 206358-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Connector Strain Relief - 3-328666-3 - TE Connectivity
Specs
Material Copper Alloy
View Details