multicomp PRO Thermal Switch, Nc, 56°C; Switching Temperature Multicomp 23ENT234(56/M)

Description
THERMAL SWITCH, NC, 56°C; Switching Temperature:56°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 56°C; Switching Temperature:56°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 56°C; Switching Temperature Multicomp - 63R9009 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 56°C; Switching Temperature Multicomp
63R9009
Thermal Switch, Nc, 56°C; Switching Temperature Multicomp 63R9009
THERMAL SWITCH, NC, 56°C; Switching Temperature:56°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-; RoHS Compliant: Yes

THERMAL SWITCH, NC, 56°C; Switching Temperature:56°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC/16A, 125VAC/15A, 250VAC/10A; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 63R9009
Product Name Thermal Switch, Nc, 56°C; Switching Temperature Multicomp
Set Point Range 133 F (56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - 319831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 68 F (20 C)
View Details