multicomp PRO Thermal Switch, Spst-Nc, 45+C; Switching Temperature Multicomp 23ENT234(45/M)

Description
THERMAL SWITCH, SPST-NC, 45+C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC / 16A, 125VAC / 15A, 250VAC / 10A
Datasheet
Description
THERMAL SWITCH, SPST-NC, 45+C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC / 16A, 125VAC / 15A, 250VAC / 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Spst-Nc, 45+C; Switching Temperature Multicomp - 70R0864 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Spst-Nc, 45+C; Switching Temperature Multicomp
70R0864
Thermal Switch, Spst-Nc, 45+C; Switching Temperature Multicomp 70R0864
THERMAL SWITCH, SPST-NC, 45+C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC / 16A, 125VAC / 15A, 250VAC / 10A

THERMAL SWITCH, SPST-NC, 45+C; Switching Temperature:45°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:250VAC / 16A, 125VAC / 15A, 250VAC / 10A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 70R0864
Product Name Thermal Switch, Spst-Nc, 45+C; Switching Temperature Multicomp
Set Point Range 113 F (45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Type 7T.81 - Panel thermostat - 7T8100002302 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details