multicomp PRO Spacer, Round, Nylon, 0.25In X 15.88Mm; Spacer Type Multicomp 2398

Description
SPACER, ROUND, NYLON, 0.25IN X 15.88MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 0.25IN X 15.88MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 15.88Mm; Spacer Type Multicomp - 92N4903 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 15.88Mm; Spacer Type Multicomp
92N4903
Spacer, Round, Nylon, 0.25In X 15.88Mm; Spacer Type Multicomp 92N4903
SPACER, ROUND, NYLON, 0.25IN X 15.88MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 15.88MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4903
Product Name Spacer, Round, Nylon, 0.25In X 15.88Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Steel Standoffs - BSO-024-26ZI - bisco industries
Specs
Type & Shape Standoff
View Details