multicomp PRO Fuse Base, Diii, Single Pole; Fuse Holder Type Multicomp Pro 2323008

Description
FUSE BASE, DIII, SINGLE POLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHCRoHS Compliant: Yes
Description
FUSE BASE, DIII, SINGLE POLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Base, Diii, Single Pole; Fuse Holder Type Multicomp Pro - 51AK9704 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Base, Diii, Single Pole; Fuse Holder Type Multicomp Pro
51AK9704
Fuse Base, Diii, Single Pole; Fuse Holder Type Multicomp Pro 51AK9704
FUSE BASE, DIII, SINGLE POLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHCRoHS Compliant: Yes

FUSE BASE, DIII, SINGLE POLE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:63A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 51AK9704
Product Name Fuse Base, Diii, Single Pole; Fuse Holder Type Multicomp Pro
Normal Operating Current 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details
Fuseholders - 486-1731-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers