multicomp PRO Connector, Dip Socket, 24 Way, Pc Board; No. Of Contacts Multicomp Pro 2227MC-24-03-06-F1

Description
CONNECTOR, DIP SOCKET, 24 WAY, PC BOARD; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIP SOCKET, 24 WAY, PC BOARD; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dip Socket, 24 Way, Pc Board; No. Of Contacts Multicomp Pro - 98K7087 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 24 Way, Pc Board; No. Of Contacts Multicomp Pro
98K7087
Connector, Dip Socket, 24 Way, Pc Board; No. Of Contacts Multicomp Pro 98K7087
CONNECTOR, DIP SOCKET, 24 WAY, PC BOARD; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 24 WAY, PC BOARD; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:2227MC; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K7087
Product Name Connector, Dip Socket, 24 Way, Pc Board; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details