multicomp PRO Socket, Pcb, 2 Row, Vertical, 12 Position; Connector Systems Multicomp Pro 2214S-12SG-85

Description
SOCKET, PCB, 2 ROW, VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, 2 ROW, VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, 2 Row, Vertical, 12 Position; Connector Systems Multicomp Pro - 08N6808 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, 2 Row, Vertical, 12 Position; Connector Systems Multicomp Pro
08N6808
Socket, Pcb, 2 Row, Vertical, 12 Position; Connector Systems Multicomp Pro 08N6808
SOCKET, PCB, 2 ROW, VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S; Gender:Receptacle RoHS Compliant: Yes

SOCKET, PCB, 2 ROW, VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:2214S; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6808
Product Name Socket, Pcb, 2 Row, Vertical, 12 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details