multicomp PRO Board-Board Connector, Header, 22 Position, 2Row; Pitch Spacing Multicomp Pro 2213S-22G

Description
BOARD-BOARD CONNECTOR, HEADER, 22 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:2213S Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 22 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:2213S Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 22 Position, 2Row; Pitch Spacing Multicomp Pro - 08N6795 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 22 Position, 2Row; Pitch Spacing Multicomp Pro
08N6795
Board-Board Connector, Header, 22 Position, 2Row; Pitch Spacing Multicomp Pro 08N6795
BOARD-BOARD CONNECTOR, HEADER, 22 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:2213S Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 22 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:22Contacts; Gender:Header; Product Range:2213S Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 08N6795
Product Name Board-Board Connector, Header, 22 Position, 2Row; Pitch Spacing Multicomp Pro
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details