multicomp PRO Header, Through-Hole, Vertical, 2.54Mm, 20 Position; Connector Systems Multicomp Pro 2213S-20G

Description
HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes
Datasheet
Description
HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, Through-Hole, Vertical, 2.54Mm, 20 Position; Connector Systems Multicomp Pro - 08N6794 - Newark, An Avnet Company
Chicago, IL, United States
Header, Through-Hole, Vertical, 2.54Mm, 20 Position; Connector Systems Multicomp Pro
08N6794
Header, Through-Hole, Vertical, 2.54Mm, 20 Position; Connector Systems Multicomp Pro 08N6794
HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes

HEADER, THROUGH-HOLE, VERTICAL, 2.54MM, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:2213S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6794
Product Name Header, Through-Hole, Vertical, 2.54Mm, 20 Position; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products